14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMBflat
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMBflat
TVS DIODE 8.5VWM 14.4VC SMBFLAT
TVS DIODE 8.5VWM 14.4VC SMBFLAT
TVS Diodes / ESD Suppressors
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-19053-1-ND | SMB6F8.5A | SMB6F8.5A | SMB6F8.5A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | SMB; DO-221AA, SMB Flat Leads | SMB; SMBflat | SMB; DO-221AA, SMB Flat Leads | SMB-2 |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 14.4 volts | 14.4 volts | 14.4 volts |