9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 5VWM 9.2VC SMA Product overview: SMAJ5.0CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ5.0CA-13-F can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 9.2VC SMA
TVS Diodes / ESD Suppressors 400W 5.0V
TVS DIODE 5VWM 9.2VC SMA
TVS DIODE, 9.2V, 400W, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 9.2V, 400W, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ5.0CA-FDICT-ND | 144-SMAJ5.0CA-13-F | SMAJ5.0CA-13-F | SMAJ5.0CA-13-F | SMAJ5.0CA-13-F | 07AH4795 |
| Product Name | TVS Diodes | TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 9.2V, 400W, Do-214Ac; Product Range Diodes Inc. |
| Configuration | Single | Single | ||||
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) | SMA; DO-214AC, SMA | DO-214AC-2 (SMA) | SMA; SMA | DO-214AC |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | ||
| VC | 9.2 volts | 9.2 volts | 9.2 volts | 9.2 volts | ||
| VBR | 6.4 volts | 6.4 volts | 6.4 volts | 6.4 to ? volts |