Manufacturer: STMicroelectronics
Win Source Part Number: 1097491-SMAJ48A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 48V
Minimum Breakdown Voltage: 53.3V
Max Clamping Voltage: 100V
Peak Pulse Current(Ippm): 23A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Trans Voltage Suppressor Diode, 400W, 48V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC
STMicroelectronics SMAJ48A-TR TVS Diode
STMicroelectronics SMAJ48A-TR TVS Diode
STMicroelectronics SMAJ48A-TR TVS Diode
400W TVS Diode, 48V, Unidirectional, SMA, 100V Clamp Product overview: SMAJ48A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 48V, 100V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 48V, 100V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ48A-TR can be used for catalog matching and distributor lookup.
100V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
100V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
100V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TRANSIL 400W 48V UNIDIR SMA; Product Range:Transil SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE 48VWM 100VC SMA
| Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097491-SMAJ48A-TR | SMAJ48A-TR | 7147115 | 7147115P | 144-SMAJ48A-TR | 497-14743-1-ND | SMAJ48A-TR | 33R1034 | SMAJ48A-TR |
| Product Name | TVS - TVS - Diodes - SMAJ48A-TR | TVS Diodes | TVS Diodes | 400W 48V 100V TVS Protection Diode | TVS Diodes | TVS Diodes | Transil 400W 48V Unidir Sma; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Package | SMA; SMA (DO-214AC) | Do-214ac (sma) | DO-214 | Tape and Reel | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | ||
| VWM | 48 volts | ||||||||
| IPPM | 23 amps | ||||||||
| VC | 100 volts | 100 volts | 100 volts | 100 volts | |||||
| VBR | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts |