64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
TVS DIODE, UNIDIR, 30V, 1.5KW, DO-221AA ROHS COMPLIANT: YES
TVS DIODE 30VWM 64.3VC SMBFLAT
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMB15F30AYTR-ND | 93AH0444 | SMB15F30AY | SMB15F30AY |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 30V, 1.5Kw, Do-221Aa Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | |||
| Package | SMB; DO-221AA, SMB Flat Leads | SMB; SMBflat | SMB; DO-221AA, SMB Flat Leads | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 64.3 volts | 64.3 volts | 64.3 volts | |
| VBR | 33.2 volts | 33.2 volts | 33.2 volts |