Manufacturer: STMicroelectronics
Win Source Part Number: 1097514-SMAJ6.5CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 6.5V
Minimum Breakdown Voltage: 7.2V
Max Clamping Voltage: 14.5V
Peak Pulse Current(Ippm): 160A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
14.5V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
14.5V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
14.5V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Bidirectional TVS Diode, 400W, 6.5V, 14.5V Clamp, SMA Product overview: SMAJ6.5CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 6.5V, 14.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 6.5V, 14.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ6.5CA-TR can be used for catalog matching and distributor lookup.
TVS DIODE 6.5VWM 14.5VC SMA
TRANSIL 400W 6.5V BI-DIRECTIONAL SMA; Product Range:Transil SMAJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SMAJ Series, Bidirectional, 6.5 V, DO-214AC, 2, 7.2 V RoHS Compliant: Yes
TVS DIODE 6.5VWM 14.5VC SMA
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7958414P | 7958414 | 1097514-SMAJ6.5CA-TR | 497-7896-6-ND | 144-SMAJ6.5CA-TR | SMAJ6.5CA-TR | 33R1040 | SMAJ6.5CA-TR |
| Product Name | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SMAJ6.5CA-TR | TVS Diodes | 400W 6.5V 14.5V TVS Protection Diode | TVS Diodes | Transil 400W 6.5V Bi-Directional Sma; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| Direction | Bidirectional | Bidirectional | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | DO-214 | Do-214ac (sma) | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | Tape and Reel | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | |
| Pin Count | 2 | 2 |