Vishay Precision Group 400W 48V 5.2A TVS Protection Diode SMAJ48CA-E3/61

Description
400W Bidirectional TVS Diode, 48V, DO-214AC, 5.2A Product overview: SMAJ48CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 48V, 5.2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 48V, 5.2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ48CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400W Bidirectional TVS Diode, 48V, DO-214AC, 5.2A Product overview: SMAJ48CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 48V, 5.2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 48V, 5.2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ48CA-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W 48V 5.2A TVS Protection Diode - 144-SMAJ48CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 48V 5.2A TVS Protection Diode
144-SMAJ48CA-E3/61
400W 48V 5.2A TVS Protection Diode 144-SMAJ48CA-E3/61
400W Bidirectional TVS Diode, 48V, DO-214AC, 5.2A Product overview: SMAJ48CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 48V, 5.2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 48V, 5.2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ48CA-E3/61 can be used for catalog matching and distributor lookup.

400W Bidirectional TVS Diode, 48V, DO-214AC, 5.2A Product overview: SMAJ48CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 48V, 5.2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 48V, 5.2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ48CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMAJ48CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ48CA-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ48CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ48CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ48CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ48CA-E3/61
TVS DIODE 48VWM 77.4VC DO214AC

TVS DIODE 48VWM 77.4VC DO214AC

Supplier's Site
Tvs Diode, 400W, 48V, Do-214Ac; Product Range Vishay - 05R5745 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 48V, Do-214Ac; Product Range Vishay
05R5745
Tvs Diode, 400W, 48V, Do-214Ac; Product Range Vishay 05R5745
TVS DIODE, 400W, 48V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 400W, 48V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:48V; Clamping Voltage Max:77.4V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 400W, 48V, Do-214Ac; Tvs Polarity Vishay - 77K2937 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 48V, Do-214Ac; Tvs Polarity Vishay
77K2937
Tvs Diode, 400W, 48V, Do-214Ac; Tvs Polarity Vishay 77K2937
TVS DIODE, 400W, 48V, DO-214AC; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:48V; Breakdown Voltage Range:53.3V to 58.9V; Clamping Voltage Vc Max:77.4V; Peak Pulse Current Ippm:5.2A; Diode Case Style:DO-214AC RoHS Compliant: Yes

TVS DIODE, 400W, 48V, DO-214AC; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:48V; Breakdown Voltage Range:53.3V to 58.9V; Clamping Voltage Vc Max:77.4V; Peak Pulse Current Ippm:5.2A; Diode Case Style:DO-214AC RoHS Compliant: Yes

Supplier's Site
Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Bidirectional, 48 V, Do-214Ac, 2, 53.3 V Rohs Compliant Vishay - 97W2727 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Bidirectional, 48 V, Do-214Ac, 2, 53.3 V Rohs Compliant Vishay
97W2727
Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Bidirectional, 48 V, Do-214Ac, 2, 53.3 V Rohs Compliant Vishay 97W2727
Transient Voltage Suppressor, TVS, TRANSZORB SMAJ Series, Bidirectional, 48 V, DO-214AC, 2, 53.3 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, TRANSZORB SMAJ Series, Bidirectional, 48 V, DO-214AC, 2, 53.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes SMAJ48CA-E3/61
TVS DIODE 48VWM 77.4VC DO214AC

TVS DIODE 48VWM 77.4VC DO214AC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ48CA-E3/61 SMAJ48CA-E3/61GICT-ND SMAJ48CA-E3/61 05R5745 77K2937 97W2727 SMAJ48CA-E3/61
Product Name 400W 48V 5.2A TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 400W, 48V, Do-214Ac; Product Range Vishay Tvs Diode, 400W, 48V, Do-214Ac; Tvs Polarity Vishay Transient Voltage Suppressor, Tvs, Transzorb Smaj Series, Bidirectional, 48 V, Do-214Ac, 2, 53.3 V Rohs Compliant Vishay TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) DO-214AC SMA; DO-214AC, SMA
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data