146V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
146V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
146V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Bidirectional TVS Diode, 70V, 400W, SMA, DO-214AC Product overview: SMAJ70CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 70V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 70V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ70CA-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1097532-SMAJ70CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 70V
Minimum Breakdown Voltage: 77.8V
Max Clamping Voltage: 146V
Peak Pulse Current(Ippm): 16A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
TVS DIODE 70VWM 146VC SMA
TVS DIODE 70VWM 146VC SMA
TRANSIL 400W 70V BI-DIRECTIONAL SMA; Product Range:Transil SMAJ Series; TVS Polarity:Bidirection
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-4291-1-ND | 144-SMAJ70CA-TR | 1097532-SMAJ70CA-TR | SMAJ70CA-TR | SMAJ70CA-TR | 33R1042 |
| Product Name | TVS Diodes | 70V 400W TVS Protection Diode | TVS - TVS - Diodes - SMAJ70CA-TR | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transil 400W 70V Bi-Directional Sma; Product Range Stmicroelectronics |
| Configuration | Single | Single | ||||
| Package | SMA; DO-214AC, SMA | Tape and Reel | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | ||
| VC | 146 volts | 146 volts | 146 volts | 146 volts | ||
| VBR | 77.8 volts | 77.8 volts | 77.8 volts | 77.8 volts |