Manufacturer: Vishay
Win Source Part Number: 1097555-SMAJ90A-E3/6
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 90V
Minimum Breakdown Voltage: 100V
Max Clamping Voltage: 146V
Peak Pulse Current(Ippm): 2.1A
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
146V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
146V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
146V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 90VWM 146VC DO214AC
TVS DIODE 90VWM 146VC DO214AC
| Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097555-SMAJ90A-E3/61 | SMAJ90A-E3/61GICT-ND | 77K3136 | SMAJ90A-E3/61 | SMAJ90A-E3/61 |
| Product Name | TVS - TVS - Diodes - SMAJ90A-E3/61 | TVS Diodes | Transient Suppressor Diode,single,unidirectional,90V V(Rwm),do-214Ac / Sma Vishay | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| VWM | 90 volts | ||||
| IPPM | 2.1 amps | ||||
| VC | 146 volts | 146 volts | 146 volts | 146 volts | |
| VBR | 100 volts | 100 volts | 100 volts | 100 volts |