Vishay Precision Group TVS Diodes SMAJ5.0A-E3/5A

Description
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ5.0A-E3/5AGICT-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ5.0A-E3/5AGITR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ5.0A-E3/5AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS - TVS - Diodes - SMAJ5.0A-E3/5A - 794610-SMAJ5.0A-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ5.0A-E3/5A
794610-SMAJ5.0A-E3/5A
TVS - TVS - Diodes - SMAJ5.0A-E3/5A 794610-SMAJ5.0A-E3/5A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794610-SMAJ5.0A-E3/5 A Series: TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V Current - Peak Pulse (10/1000μs): 43.5A Power - Peak Pulse: 400W Power Line Protection: No Family Name: SMAJ5.0A Categories: Circuit Protection Minimum Breakdown Voltage: 6.4V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 9.2V Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794610-SMAJ5.0A-E3/5A
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Current - Peak Pulse (10/1000μs): 43.5A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: SMAJ5.0A
Categories: Circuit Protection
Minimum Breakdown Voltage: 6.4V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 9.2V
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
400W 5V TVS Protection Diode - 144-SMAJ5.0A-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 5V TVS Protection Diode
144-SMAJ5.0A-E3/5A
400W 5V TVS Protection Diode 144-SMAJ5.0A-E3/5A
400W TVS Diode, Unidirectional, 5V, SMA Package Product overview: SMAJ5.0A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ5.0A-E3/5A can be used for catalog matching and distributor lookup.

400W TVS Diode, Unidirectional, 5V, SMA Package Product overview: SMAJ5.0A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ5.0A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 7103484P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103484P
TVS Diodes 7103484P
Vishay SMAJ5.0A-E3/5A TVS Diode

Vishay SMAJ5.0A-E3/5A TVS Diode

Supplier's Site
TVS Diodes - 9190290 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
9190290
TVS Diodes 9190290
Vishay SMAJ5.0A-E3/5A TVS Diode

Vishay SMAJ5.0A-E3/5A TVS Diode

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ5.0A-E3/5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ5.0A-E3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ5.0A-E3/5A
TVS DIODE 5VWM 9.2VC DO214AC

TVS DIODE 5VWM 9.2VC DO214AC

Supplier's Site
TVS Diodes SMAJ5.0A-E3/5A
TVS DIODE 5VWM 9.2VC DO214AC

TVS DIODE 5VWM 9.2VC DO214AC

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMAJ5.0A-E3/5A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMAJ5.0A-E3/5A
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMAJ5.0A-E3/5A
43.5A 400W 9.2V 6.4V Unidirectional 5V DO-214AC Electrostatic and Surge Protection (TVS/ESD) ROHS

43.5A 400W 9.2V 6.4V Unidirectional 5V DO-214AC Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Tvs Diode, Uni, 400W, 9.2V, Do-214Ac; Product Range Vishay - 70AC6516 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Uni, 400W, 9.2V, Do-214Ac; Product Range Vishay
70AC6516
Tvs Diode, Uni, 400W, 9.2V, Do-214Ac; Product Range Vishay 70AC6516
TVS DIODE, UNI, 400W, 9.2V, DO-214AC; Product Range:-; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V RoHS Compliant: Yes

TVS DIODE, UNI, 400W, 9.2V, DO-214AC; Product Range:-; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ5.0A-E3/5AGICT-ND 794610-SMAJ5.0A-E3/5A 144-SMAJ5.0A-E3/5A 7103484P 9190290 SMAJ5.0A-E3/5A SMAJ5.0A-E3/5A SMAJ5.0A-E3/5A 70AC6516
Product Name TVS Diodes TVS - TVS - Diodes - SMAJ5.0A-E3/5A 400W 5V TVS Protection Diode TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Tvs Diode, Uni, 400W, 9.2V, Do-214Ac; Product Range Vishay
Configuration Single Single Single Single Single
Package SMA; DO-214AC, SMA Tape and Reel DO-214 Do-214ac (sma) SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts 400 watts 400 watts
VC 9.2 volts 9.2 volts 9.2 volts 9.2 volts 9.2 volts
VBR 6.4 volts 6.4 volts 6.4 volts 6.4 volts 6.4 volts 6.4 volts
Unlock Full Specs
to access all available technical data