12V Clamp 33.3A Ipp Tvs Diode Surface Mount SMA
12V Clamp 33.3A Ipp Tvs Diode Surface Mount SMA
12V Clamp 33.3A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 7VWM 12VC SMA
TVS DIODE, 400W, 7V, BIDIR, SMA ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ7.0CA-FDIDKR-ND | SMAJ7.0CA-13-F | SMAJ7.0CA-13-F | 29AK7700 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 7V, Bidir, Sma Rohs Compliant Diodes Inc. |
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 12 volts | 12 volts | 12 volts | |
| VBR | 7.78 volts | 7.78 volts | 7.78 volts |