Manufacturer: Micro Commercial Co
Win Source Part Number: 934135-SMAJ4741A-TP
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 11 V 1 W ±5% Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMAJ4741
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: -SMAJ4741A-TPTR, SMAJ4741A-TPDKR, SMAJ4741A-TPTR, -SMAJ4741A-TPDKR, Q8186853C, -SMAJ4741A-TPCT, SMAJ4741A-TPCT
Zener Diode 11V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 11V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 11V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 11V 1W DO214AC Product overview: SMAJ4741A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ4741A-TP can be used for catalog matching and distributor lookup.
DIODE ZENER 11V 1W DO214AC
DIODE ZENER 11V 1W DO214AC
DIODE ZENER 11V 1W DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 934135-SMAJ4741A-TP | SMAJ4741A-TPDKR-ND | 287-SMAJ4741A-TP | SMAJ4741A-TP | SMAJ4741A-TP | SMAJ4741A-TP | 543-SMAJ4741A-TP |
| Product Name | Diodes - Zener - Single - SMAJ4741A-TP | Single Zener Diodes | 11V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes | DIODE ZENER 11V 1W DO214AC |
| Package | DO-214AC (SMA); SMA | Tape & Reel (TR) | DO-214AC (SMA); SMA | DO-214AC-2 | DO-214AC, SMA; SMA | DO-214AC, SMA; SMA | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 11 volts | 11 volts | 11 volts |