Trans Voltage Suppressor Diode, 1500W, 14V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AA
29V Clamp 338A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
TVS DIODE 14VWM 29VC SMBFLAT
TVS DIODE, UNIDIR, 14V, 1.5KW, DO-221AA ROHS COMPLIANT: YES
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMB15F14A | 497-SMB15F14ATR-ND | SMB15F14A | 93AH0423 | SMB15F14A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 14V, 1.5Kw, Do-221Aa Rohs Compliant Stmicroelectronics | TVS Diodes | |
| RoHS Compliant | RoHS | RoHS | |||
| Configuration | Single | ||||
| Package | SMB; DO-221AA, SMB Flat Leads | SMB; SMBflat | SMB; DO-221AA, SMB Flat Leads | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| VC | 29 volts | 29 volts | 29 volts |