Littelfuse, Inc. 400W Surface Mount Transient Voltage Supressors SMAJ60CA

Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W Surface Mount Transient Voltage Supressors - SMAJ60CA - Littelfuse, Inc.
Rosemont, IL, United States
400W Surface Mount Transient Voltage Supressors
SMAJ60CA
400W Surface Mount Transient Voltage Supressors SMAJ60CA
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
TVS Diodes - 1714137 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714137
TVS Diodes 1714137
TVS Diode SMA Suf MT T/R

TVS Diode SMA Suf MT T/R

Supplier's Site
TVS Diodes - 1714271 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714271
TVS Diodes 1714271
TVS Diode SMA Suf MT T/R

TVS Diode SMA Suf MT T/R

Supplier's Site
TVS Diodes - 1714271P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714271P
TVS Diodes 1714271P
TVS Diode SMA Suf MT T/R

TVS Diode SMA Suf MT T/R

Supplier's Site
TVS Diodes - SMAJ60CALFCT-ND - DigiKey
Thief River Falls, MN, United States
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ60CALFDKR-ND - DigiKey
Thief River Falls, MN, United States
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ60CALFTR-ND - DigiKey
Thief River Falls, MN, United States
96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

96.8V Clamp 4.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ60CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMAJ60CA
TVS Diodes SMAJ60CA
TVS DIODE 60VWM 96.8VC DO214AC

TVS DIODE 60VWM 96.8VC DO214AC

Supplier's Site Datasheet
Tvs Diode, 400W, 60V, Do-214Ac, Full Reel; Product Range Littelfuse - 06R1900 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 60V, Do-214Ac, Full Reel; Product Range Littelfuse
06R1900
Tvs Diode, 400W, 60V, Do-214Ac, Full Reel; Product Range Littelfuse 06R1900
TVS DIODE, 400W, 60V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:60V; Clamping Voltage Max:96.8V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 400W, 60V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:60V; Clamping Voltage Max:96.8V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 400W, 60V, Bidir, Do-214Ac; Product Range Littelfuse - 99AC4375 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 60V, Bidir, Do-214Ac; Product Range Littelfuse
99AC4375
Tvs Diode, 400W, 60V, Bidir, Do-214Ac; Product Range Littelfuse 99AC4375
TVS DIODE, 400W, 60V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:60V; Clamping Voltage Vc Max:96.8V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 400W, 60V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:60V; Clamping Voltage Vc Max:96.8V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
TVS DIODE 60V 96.8V DO214AC - 461-SMAJ60CA - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 60V 96.8V DO214AC
461-SMAJ60CA
TVS DIODE 60V 96.8V DO214AC 461-SMAJ60CA
TVS DIODE 60V 96.8V DO214AC

TVS DIODE 60V 96.8V DO214AC

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ60CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ60CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ60CA
TVS DIODE 60VWM 96.8VC DO214AC

TVS DIODE 60VWM 96.8VC DO214AC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ60CA 1714137 1714271P SMAJ60CALFCT-ND SMAJ60CA 06R1900 99AC4375 461-SMAJ60CA SMAJ60CA
Product Name 400W Surface Mount Transient Voltage Supressors TVS Diodes TVS Diodes TVS Diodes TVS Diodes Tvs Diode, 400W, 60V, Do-214Ac, Full Reel; Product Range Littelfuse Tvs Diode, 400W, 60V, Bidir, Do-214Ac; Product Range Littelfuse TVS DIODE 60V 96.8V DO214AC Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VC 96.8 volts 96.8 volts 96.8 volts 96.8 volts 96.8 volts
VBR 66.7 to 73.7 volts 66.7 volts 66.7 volts 66.7 volts 66.7 volts
Configuration Single Single Single
Package Do-214ac (sma) DO-214 SMA; DO-214AC, SMA SMA; DO-214AC, SMA SMA; DO-214AC (SMA) DO-214AC SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Unlock Full Specs
to access all available technical data