SMAJ6.0CA-TR,TVS Diode,Tj 400W 6V,Bi SMA
SMAJ6.0CA-TR,TVS Diode,Tj 400W 6V,Bi SMA
SMAJ6.0CA-TR,TVS Diode,Tj 400W 6V,Bi SMA
13.7V Clamp 170A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
13.7V Clamp 170A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
13.7V Clamp 170A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS Diode Bi-Dir 6V 400W SMA DO-214AC Product overview: SMAJ6.0CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ6.0CA-TR can be used for catalog matching and distributor lookup.
TVS DIODE 6VWM 13.7VC SMA
170A@8/20us 400W 13.7V 6.7V Bi-Directional 6V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TRANSIL 400W 6V BI-DIRECTIONAL SMA; Product Range:Transil SMAJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SMAJ Series, Bidirectional, 6 V, DO-214AC, 2, 6.7 V RoHS Compliant: Yes
TVS DIODE 6VWM 13.7VC SMA
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7958502P | 7958502 | 497-6510-2-ND | 144-SMAJ6.0CA-TR | SMAJ6.0CA-TR | SMAJ6.0CA-TR | 33R1038 | SMAJ6.0CA-TR |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 6V 400W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Transil 400W 6V Bi-Directional Sma; Product Range Stmicroelectronics | TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| Direction | Bidirectional | Bidirectional | Bidirectional | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | DO-214 | Do-214ac (sma) | SMA; DO-214AC, SMA | Tape and Reel | SMA; SMA (DO-214AC) | SMA | SMA; DO-214AC, SMA | |
| Pin Count | 2 | 2 |