Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Manufacturer: Littelfuse Inc.
Win Source Part Number: 794618-SMAJ75CA
Series: SMAJ
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 75V
Current - Peak Pulse (10/1000μs): 3.3A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: SMAJ7.5CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 83.3V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 121V
Alternative Parts (Cross-Reference): P4SMAJ7.5CA_R1_00001
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
121V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
121V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
121V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 75V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 75V, DO-214AC; Breakdown Voltage Range:83.3V to 92.1V; Breakdown Voltage Vbr:92.1V; Clamping Voltage Vc Max:121V; Diode Case Style:DO-214AC; Diode Type:Bidirectional TVS; Filter Terminals:Surface Mount; No. of Pins:2RoHS Compliant: Yes
TVS DIODE, BIDIR, 75V, DO-214AC ROHS COMPLIANT: YES
TVS DIODE 75VWM 121VC DO214AC
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ75CA | 794618-SMAJ75CA | SMAJ75CALFTR-ND | 06R1906 | 71J2075 | 24AJ1933 | SMAJ75CA |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS - TVS - Diodes - SMAJ75CA | TVS Diodes | Tvs Diode, 400W, 75V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 75V, Do-214Ac; Breakdown Voltage Range Littelfuse | Tvs Diode, Bidir, 75V, Do-214Ac Rohs Compliant Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VC | 121 volts | 121 volts | 121 volts | 121 volts | 121 volts | ||
| VBR | 83.3 to 92.1 volts | 83.3 volts | 83.3 volts | 83.3 volts | 83.3 to 92.1 volts | 83.3 volts | |
| Configuration | Single | Single | |||||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts |