Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 9VWM 15.4VC DO214AC
TVS DIODE 9VWM 15.4VC DO214AC
TVS DIODE, 400W, 9V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 9V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 9V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ9.0A | SMAJ9.0ALFDKR-ND | 552224 | SMAJ9.0A | SMAJ9.0A | 06R1909 | 99AC4387 |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 9V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 9V, Unidir, Do-214Ac; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| VC | 15.4 volts | 15.4 volts | 15.4 volts | 15.4 volts | 15.4 volts | ||
| VBR | 10 to 11.1 volts | 10 volts | 10 volts | 10 volts | 10 volts | 10 to ? volts | |
| Configuration | Single | ||||||
| Package | SMA; DO-214AC, SMA | DO-201; DO-201 | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | DO-214AC |