Vishay Precision Group TVS - TVS - Diodes - SMAJ51CA-E3/61 SMAJ51CA-E3/61

Description
Manufacturer: Vishay Win Source Part Number: 1097498-SMAJ51CA-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 51V Minimum Breakdown Voltage: 56.7V Max Clamping Voltage: 82.4V Peak Pulse Current(Ippm): 4.9A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097498-SMAJ51CA-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 51V Minimum Breakdown Voltage: 56.7V Max Clamping Voltage: 82.4V Peak Pulse Current(Ippm): 4.9A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMAJ51CA-E3/61 - 1097498-SMAJ51CA-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ51CA-E3/61
1097498-SMAJ51CA-E3/61
TVS - TVS - Diodes - SMAJ51CA-E3/61 1097498-SMAJ51CA-E3/61
Manufacturer: Vishay Win Source Part Number: 1097498-SMAJ51CA-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 51V Minimum Breakdown Voltage: 56.7V Max Clamping Voltage: 82.4V Peak Pulse Current(Ippm): 4.9A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097498-SMAJ51CA-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 51V
Minimum Breakdown Voltage: 56.7V
Max Clamping Voltage: 82.4V
Peak Pulse Current(Ippm): 4.9A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 400W 51V TVS Protection Diode - 144-SMAJ51CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400W 51V TVS Protection Diode
144-SMAJ51CA-E3/61
SMD 400W 51V TVS Protection Diode 144-SMAJ51CA-E3/61
TVS Diode 400W Bidirectional 51V DO-214AC SMD Product overview: SMAJ51CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ51CA-E3/61 can be used for catalog matching and distributor lookup.

TVS Diode 400W Bidirectional 51V DO-214AC SMD Product overview: SMAJ51CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 51V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 51V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ51CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMAJ51CA-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ51CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ51CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ51CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ51CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ51CA-E3/61
TVS DIODE 51VWM 82.4VC DO214AC

TVS DIODE 51VWM 82.4VC DO214AC

Supplier's Site
TVS Diodes SMAJ51CA-E3/61
TVS DIODE 51VWM 82.4VC DO214AC

TVS DIODE 51VWM 82.4VC DO214AC

Supplier's Site Datasheet
Tvs Diode, 400W, 51V, Do-214Ac, Full Reel; Product Range Vishay - 77K2969 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 51V, Do-214Ac, Full Reel; Product Range Vishay
77K2969
Tvs Diode, 400W, 51V, Do-214Ac, Full Reel; Product Range Vishay 77K2969
TVS DIODE, 400W, 51V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:51V; Clamping Voltage Max:82.4V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

TVS DIODE, 400W, 51V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:51V; Clamping Voltage Max:82.4V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:-RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Bidir, 51V, Do-214Ac-2 Rohs Compliant Vishay - 57AJ0521 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 51V, Do-214Ac-2 Rohs Compliant Vishay
57AJ0521
Tvs Diode, Bidir, 51V, Do-214Ac-2 Rohs Compliant Vishay 57AJ0521
TVS DIODE, BIDIR, 51V, DO-214AC-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 51V, DO-214AC-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1097498-SMAJ51CA-E3/61 144-SMAJ51CA-E3/61 SMAJ51CA-E3/61GIDKR-ND SMAJ51CA-E3/61 SMAJ51CA-E3/61 77K2969 57AJ0521
Product Name TVS - TVS - Diodes - SMAJ51CA-E3/61 SMD 400W 51V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, 400W, 51V, Do-214Ac, Full Reel; Product Range Vishay Tvs Diode, Bidir, 51V, Do-214Ac-2 Rohs Compliant Vishay
Package SMA; DO-214AC (SMA) Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
VWM 51 volts
IPPM 4.9 amps
VC 82.4 volts 82.4 volts 82.4 volts 82.4 volts
VBR 56.7 volts 56.7 volts 56.7 volts 56.7 volts
Unlock Full Specs
to access all available technical data