Vishay Precision Group 600W 5V TVS Protection Diode SMBG5.0CA-E3/52

Description
600W Bidirectional TVS Diode, 5V, DO-215AA, SM Product overview: SMBG5.0CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG5.0CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, 5V, DO-215AA, SM Product overview: SMBG5.0CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG5.0CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 5V TVS Protection Diode - 144-SMBG5.0CA-E3/52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 5V TVS Protection Diode
144-SMBG5.0CA-E3/52
600W 5V TVS Protection Diode 144-SMBG5.0CA-E3/52
600W Bidirectional TVS Diode, 5V, DO-215AA, SM Product overview: SMBG5.0CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG5.0CA-E3/52 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 5V, DO-215AA, SM Product overview: SMBG5.0CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBG5.0CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMBG5.0CA-E3/52 - 1097685-SMBG5.0CA-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMBG5.0CA-E3/52
1097685-SMBG5.0CA-E3/52
TVS - TVS - Diodes - SMBG5.0CA-E3/52 1097685-SMBG5.0CA-E3/52
Manufacturer: Vishay Win Source Part Number: 1097685-SMBG5.0CA-E3 /52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-215AA (SMBG) STAND-OFF Voltage (Vwm): 5V Minimum Breakdown Voltage: 6.4V Max Clamping Voltage: 9.2V Peak Pulse Current(Ippm): 65.2A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097685-SMBG5.0CA-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-215AA (SMBG)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 9.2V
Peak Pulse Current(Ippm): 65.2A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - SMBG5.0CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
TVS Diodes - SMBG5.0CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
TVS Diodes - SMBG5.0CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount DO-215AA (SMBG)

Buy Now Datasheet
TVS DIODE 5VWM 9.2VC DO215AA

TVS DIODE 5VWM 9.2VC DO215AA

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBG5.0CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBG5.0CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBG5.0CA-E3/52
TVS DIODE 5VWM 9.2VC DO215AA

TVS DIODE 5VWM 9.2VC DO215AA

Supplier's Site
Diode, Tvs, 5V, Bi-Directional, Do-215Aa-2; Product Range Vishay - 05W6961 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 5V, Bi-Directional, Do-215Aa-2; Product Range Vishay
05W6961
Diode, Tvs, 5V, Bi-Directional, Do-215Aa-2; Product Range Vishay 05W6961
DIODE, TVS, 5V, BI-DIRECTIONAL, DO-215AA-2; Product Range:SMBG Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-215AA; No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V RoHS Compliant: Yes

DIODE, TVS, 5V, BI-DIRECTIONAL, DO-215AA-2; Product Range:SMBG Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-215AA; No. of Pins:2Pins; Minimum Breakdown Voltage:6.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 5V, Bi-Directional, Do-215Aa-2, Full Reel; Product Range Vishay - 77K4070 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 5V, Bi-Directional, Do-215Aa-2, Full Reel; Product Range Vishay
77K4070
Diode, Tvs, 5V, Bi-Directional, Do-215Aa-2, Full Reel; Product Range Vishay 77K4070
DIODE, TVS, 5V, BI-DIRECTIONAL, DO-215AA-2, FULL REEL; Product Range:SMBG Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-215AA; No. of Pins:2Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

DIODE, TVS, 5V, BI-DIRECTIONAL, DO-215AA-2, FULL REEL; Product Range:SMBG Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:9.2V; Diode Case Style:DO-215AA; No. of Pins:2Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number 144-SMBG5.0CA-E3/52 1097685-SMBG5.0CA-E3/52 SMBG5.0CA-E3/52GICT-ND SMBG5.0CA-E3/52 SMBG5.0CA-E3/52 05W6961 77K4070
Product Name 600W 5V TVS Protection Diode TVS - TVS - Diodes - SMBG5.0CA-E3/52 TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 5V, Bi-Directional, Do-215Aa-2; Product Range Vishay Diode, Tvs, 5V, Bi-Directional, Do-215Aa-2, Full Reel; Product Range Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMB; DO-215AA (SMBG) SMB; DO-215AA, SMB Gull Wing SMB; DO-215AA, SMB Gull Wing SMB; SMBG (DO-215AA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data