50V Clamp 200A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
TVS DIODE 24VWM 50VC SMBFLAT
TVS DIODE, UNIDIR, 24V, 1.5KW, DO-221AA ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMB15F24ATR-ND | SMB15F24A | SMB15F24A | 93AH0437 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 24V, 1.5Kw, Do-221Aa Rohs Compliant Stmicroelectronics |
| Configuration | Single | |||
| Package | SMB; DO-221AA, SMB Flat Leads | SMB; SMBflat | SMB; DO-221AA, SMB Flat Leads | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 50 volts | 50 volts | 50 volts | |
| VBR | 26.7 volts | 26.7 volts | 26.7 volts |