53.5V Clamp 187A (8/20µs) Ipp Tvs Diode Surface Mount SMBflat
TVS DIODE, UNIDIR, 26V, 1.5KW, DO-221AA ROHS COMPLIANT: YES
TVS DIODE 26VWM 53.5VC SMBFLAT
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMB15F26ATR-ND | 93AH0439 | SMB15F26A | SMB15F26A |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 26V, 1.5Kw, Do-221Aa Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | |||
| Package | SMB; DO-221AA, SMB Flat Leads | SMB; SMBflat | SMB; DO-221AA, SMB Flat Leads | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 53.5 volts | 53.5 volts | 53.5 volts | |
| VBR | 28.9 volts | 28.9 volts | 28.9 volts |