The SMAJ43CA-E3/5A is a surface-mount Transient Voltage Suppressor (TVS) diode designed for protecting sensitive electronics from voltage transients. It features a breakdown voltage range of 47.8V to 52.8V and a maximum clamping voltage of 69.4V at a peak pulse current of 5.8A. The device is capable of dissipating peak pulse power of 400W with a 10/1000 Oºs waveform, making it suitable for applications involving inductive load switching and lightning protection in consumer, computer, industrial, automotive, and telecommunication sectors. The SMAJ43CA-E3/5A operates within a temperature range of -55°C to +150°C and is housed in a DO-214AC (SMA) package, which is compatible with automated placement. It is also RoHS-compliant and meets MSL level 1 standards, indicating it is suitable for lead-free soldering processes.
Manufacturer: Vishay
Win Source Part Number: 895668-SMAJ43CA-E3/5
Series: TransZorb®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: SMAJ43
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SMAJ43CA-E3/5AGICT, SMAJ43CA-E3/5AGIDKR,
69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
69.4V Clamp 5.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
400W Bidirectional TVS Diode, 43V, DO-214AC Product overview: SMAJ43CA-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 43V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 43V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ43CA-E3/5A can be used for catalog matching and distributor lookup.
TVS DIODE 43VWM 69.4VC DO214AC
DIODE, TVS, BI-DIR, 400W, 43V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection
DIODE, TVS, BI-DIR, 400W, 43V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 43VWM 69.4VC DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 895668-SMAJ43CA-E3/5A | SMAJ43CA-E3/5AGICT-ND | 144-SMAJ43CA-E3/5A | SMAJ43CA-E3/5A | 18X0036 | SMAJ43CA-E3/5A |
| Product Name | TVS - TVS - Diodes - SMAJ43CA-E3/5A | TVS Diodes | 400W 43V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, Bi-Dir, 400W, 43V, Do-214Ac; Product Range Vishay | TVS Diodes |
| Package | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | Tape and Reel | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Configuration | Single | Single | ||||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | ||
| VC | 69.4 volts | 69.4 volts | 69.4 volts |