DIODES Incorporated Single Zener Diodes SMAZ30-13-F

Description
Zener Diode 30V 1W ±5% Surface Mount SMA
Request a Quote Datasheet
Description
Zener Diode 30V 1W ±5% Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - SMAZ30-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ30-FDICT-ND
Single Zener Diodes SMAZ30-FDICT-ND
Zener Diode 30V 1W ±5% Surface Mount SMA

Zener Diode 30V 1W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - SMAZ30-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ30-FDIDKR-ND
Single Zener Diodes SMAZ30-FDIDKR-ND
Zener Diode 30V 1W ±5% Surface Mount SMA

Zener Diode 30V 1W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - SMAZ30-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ30-FDITR-ND
Single Zener Diodes SMAZ30-FDITR-ND
Zener Diode 30V 1W ±5% Surface Mount SMA

Zener Diode 30V 1W ±5% Surface Mount SMA

Buy Now Datasheet
Diodes - Zener - Single - SMAZ30-13-F - 029108-SMAZ30-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMAZ30-13-F
029108-SMAZ30-13-F
Diodes - Zener - Single - SMAZ30-13-F 029108-SMAZ30-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 029108-SMAZ30-13-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 22.8V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 029108-SMAZ30-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 22.8V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
30V 1W Zener Diode - 287-SMAZ30-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 1W Zener Diode
287-SMAZ30-13-F
30V 1W Zener Diode 287-SMAZ30-13-F
DIODE ZENER 30V 1W SMA Product overview: SMAZ30-13-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ30-13-F can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 1W SMA Product overview: SMAZ30-13-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ30-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE ZENER 30V 1W SMA - 233-SMAZ30-13-F - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 30V 1W SMA
233-SMAZ30-13-F
DIODE ZENER 30V 1W SMA 233-SMAZ30-13-F
DIODE ZENER 30V 1W SMA

DIODE ZENER 30V 1W SMA

Supplier's Site
Power Zener Diode Sma T&r 5K Rohs Compliant Diodes Inc. - 79AH6624 - Newark, An Avnet Company
Chicago, IL, United States
Power Zener Diode Sma T&r 5K Rohs Compliant Diodes Inc.
79AH6624
Power Zener Diode Sma T&r 5K Rohs Compliant Diodes Inc. 79AH6624
POWER ZENER DIODE SMA T&R 5K ROHS COMPLIANT: YES

POWER ZENER DIODE SMA T&R 5K ROHS COMPLIANT: YES

Supplier's Site
Zener Diode, 30V, 1W, Do-214Ac; Zener Voltage Vz Typ Diodes Inc. - 07AH4808 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 30V, 1W, Do-214Ac; Zener Voltage Vz Typ Diodes Inc.
07AH4808
Zener Diode, 30V, 1W, Do-214Ac; Zener Voltage Vz Typ Diodes Inc. 07AH4808
ZENER DIODE, 30V, 1W, DO-214AC; Zener Voltage Vz Typ:30V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 30V, 1W, DO-214AC; Zener Voltage Vz Typ:30V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 30V, 1W, Do-214Ac; Zener Voltage Vz Typ Diodes Inc. - 07AH4809 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 30V, 1W, Do-214Ac; Zener Voltage Vz Typ Diodes Inc.
07AH4809
Zener Diode, 30V, 1W, Do-214Ac; Zener Voltage Vz Typ Diodes Inc. 07AH4809
ZENER DIODE, 30V, 1W, DO-214AC; Zener Voltage Vz Typ:30V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE, 30V, 1W, DO-214AC; Zener Voltage Vz Typ:30V; Power Dissipation Pd:1W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAZ30-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ30-13-F
Discrete Semiconductor Products - Diodes - Zener SMAZ30-13-F
DIODE ZENER 30V 1W SMA

DIODE ZENER 30V 1W SMA

Supplier's Site
Diodes >> Zener Diodes - SMAZ30-13-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
SMAZ30-13-F
Diodes >> Zener Diodes SMAZ30-13-F
±5% Single 28.5V~31.5V 1W 30V SMA(DO-214AC) Zener Diodes ROHS

±5% Single 28.5V~31.5V 1W 30V SMA(DO-214AC) Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - SMAZ30-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SMAZ30-13-F
Single Zener Diodes SMAZ30-13-F
DIODE ZENER 30V 1W SMA

DIODE ZENER 30V 1W SMA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number SMAZ30-FDICT-ND 029108-SMAZ30-13-F 287-SMAZ30-13-F 233-SMAZ30-13-F 79AH6624 07AH4808 SMAZ30-13-F SMAZ30-13-F SMAZ30-13-F
Product Name Single Zener Diodes Diodes - Zener - Single - SMAZ30-13-F 30V 1W Zener Diode DIODE ZENER 30V 1W SMA Power Zener Diode Sma T&r 5K Rohs Compliant Diodes Inc. Zener Diode, 30V, 1W, Do-214Ac; Zener Voltage Vz Typ Diodes Inc. Discrete Semiconductor Products - Diodes - Zener Diodes >> Zener Diodes Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SMA; SMA Tape & Reel (TR) DO-214AC, SMA; SMA DO-214AC SMA; SMA SMA DO-214AC, SMA; SMA
VZ 30 volts 30 volts 30 volts 30 volts 30 volts 30 volts 30 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data