DIODES Incorporated 12V 1W Zener Diode SMAZ12-13-F

Description
DIODE ZENER 12V 1W SMA Product overview: SMAZ12-13-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ12-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 12V 1W SMA Product overview: SMAZ12-13-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ12-13-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 1W Zener Diode - 287-SMAZ12-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 1W Zener Diode
287-SMAZ12-13-F
12V 1W Zener Diode 287-SMAZ12-13-F
DIODE ZENER 12V 1W SMA Product overview: SMAZ12-13-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ12-13-F can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 1W SMA Product overview: SMAZ12-13-F from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAZ12-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - SMAZ12-13-F - 064814-SMAZ12-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - SMAZ12-13-F
064814-SMAZ12-13-F
Diodes - Zener - Single - SMAZ12-13-F 064814-SMAZ12-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 064814-SMAZ12-13-F Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 064814-SMAZ12-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - SMAZ12-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ12-FDITR-ND
Single Zener Diodes SMAZ12-FDITR-ND
Zener Diode 12V 1W ±5% Surface Mount SMA

Zener Diode 12V 1W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - SMAZ12-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ12-FDIDKR-ND
Single Zener Diodes SMAZ12-FDIDKR-ND
Zener Diode 12V 1W ±5% Surface Mount SMA

Zener Diode 12V 1W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - SMAZ12-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
SMAZ12-FDICT-ND
Single Zener Diodes SMAZ12-FDICT-ND
Zener Diode 12V 1W ±5% Surface Mount SMA

Zener Diode 12V 1W ±5% Surface Mount SMA

Buy Now Datasheet
Diodes >> Zener Diodes - SMAZ12-13-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
SMAZ12-13-F
Diodes >> Zener Diodes SMAZ12-13-F
±5% Single 11.4V~12.6V 1W 12V SMA(DO-214AC) Zener Diodes ROHS

±5% Single 11.4V~12.6V 1W 12V SMA(DO-214AC) Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - SMAZ12-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
SMAZ12-13-F
Discrete Semiconductor Products - Diodes - Zener SMAZ12-13-F
DIODE ZENER 12V 1W SMA

DIODE ZENER 12V 1W SMA

Supplier's Site
Power Zener Diode Sma T&r 5K Rohs Compliant Diodes Inc. - 81AC9960 - Newark, An Avnet Company
Chicago, IL, United States
Power Zener Diode Sma T&r 5K Rohs Compliant Diodes Inc.
81AC9960
Power Zener Diode Sma T&r 5K Rohs Compliant Diodes Inc. 81AC9960
POWER ZENER DIODE SMA T&R 5K ROHS COMPLIANT: YES

POWER ZENER DIODE SMA T&R 5K ROHS COMPLIANT: YES

Supplier's Site
Diode, Zener, 12V, 1W, Sma; Zener Voltage Nom Diodes Inc. - 23T8541 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 12V, 1W, Sma; Zener Voltage Nom Diodes Inc.
23T8541
Diode, Zener, 12V, 1W, Sma; Zener Voltage Nom Diodes Inc. 23T8541
DIODE, ZENER, 12V, 1W, SMA; Zener Voltage Nom:12V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 12V, 1W, SMA; Zener Voltage Nom:12V; Power Dissipation:1W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
SMAZ12-13-F
Zener Diodes SMAZ12-13-F
Zener Diodes 12V 1W

Zener Diodes 12V 1W

Buy Now Datasheet
Single Zener Diodes - SMAZ12-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
SMAZ12-13-F
Single Zener Diodes SMAZ12-13-F
DIODE ZENER 12V 1W SMA

DIODE ZENER 12V 1W SMA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-SMAZ12-13-F 064814-SMAZ12-13-F SMAZ12-FDITR-ND SMAZ12-13-F SMAZ12-13-F 81AC9960 23T8541 SMAZ12-13-F SMAZ12-13-F
Product Name 12V 1W Zener Diode Diodes - Zener - Single - SMAZ12-13-F Single Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Power Zener Diode Sma T&r 5K Rohs Compliant Diodes Inc. Diode, Zener, 12V, 1W, Sma; Zener Voltage Nom Diodes Inc. Zener Diodes Single Zener Diodes
Package Tape & Reel (TR) SMA; SMA SMA SMA; SMA DO-214AC (SMA); SMA SMA-2 DO-214AC, SMA; SMA
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 12 volts 12 volts 12 volts 12 volts 12 volts
ZZT 7 ohms 7 ohms 7 ohms 7 ohms 7 ohms
PD 1 milliwatts 1000 milliwatts 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data