STMicroelectronics SMAJ43CA-TR TVS Diode
STMicroelectronics SMAJ43CA-TR TVS Diode
STMicroelectronics SMAJ43CA-TR TVS Diode
Bidirectional TVS Diode, 43V, 400W, SMA, Surface Mount Product overview: SMAJ43CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 43V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 43V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ43CA-TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1097480-SMAJ43CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 43V
Minimum Breakdown Voltage: 47.8V
Max Clamping Voltage: 91V
Peak Pulse Current(Ippm): 25A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
91V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
91V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
91V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 43VWM 91VC SMA
TRANSIL 400W 43V BIDIR SMA; Product Range:Transil SMAJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SMAJ Series, Bidirectional, 43 V, DO-214AC, 2, 47.8 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7147112 | 7147112P | 144-SMAJ43CA-TR | 1097480-SMAJ43CA-TR | 497-7893-2-ND | SMAJ43CA-TR | 33R1033 | SMAJ43CA-TR |
| Product Name | TVS Diodes | TVS Diodes | SMD 43V 400W TVS Protection Diode | TVS - TVS - Diodes - SMAJ43CA-TR | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transil 400W 43V Bidir Sma; Product Range Stmicroelectronics | TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Do-214ac (sma) | DO-214 | Tape and Reel | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | |
| Pin Count | 2 | 2 | ||||||
| Direction | Bidirectional | Bidirectional |