Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794619-SMAJ85A-E3/61
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 85V
Current - Peak Pulse (10/1000μs): 2.2A
Power - Peak Pulse: 300W
Power Line Protection: No
Family Name: SMAJ85A
Categories: Circuit Protection
Minimum Breakdown Voltage: 94.4V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 137V
Alternative Parts (Cross-Reference): SMAJ85AHE3_A/I; SMAJ85AHM3/I; SMAJ85AHM3/H; SMAJ85AHE3_A/H ;
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
137V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
137V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
137V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 85VWM 137VC DO214AC
TVS DIODE 85VWM 137VC DO214AC
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 794619-SMAJ85A-E3/61 | SMAJ85A-E3/61GICT-ND | SMAJ85A-E3/61 | SMAJ85A-E3/61 | 77K3116 |
| Product Name | TVS - TVS - Diodes - SMAJ85A-E3/61 | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,unidirectional,85V V(Rwm),do-214Ac / Sma Vishay |
| Configuration | Single | Single | |||
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | |
| VC | 137 volts | 137 volts | 137 volts | 137 volts | |
| VBR | 94.4 volts | 94.4 volts | 94.4 volts | 94.4 volts |