121V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
121V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
121V Clamp 3.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE; TVS Polarity:Unidirectio
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ75ABCT-ND | SMAJ75A | 67R0116 |
| Product Name | TVS Diodes | TVS Diodes | Diode; Tvs Polarity Bourns |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 121 volts | 121 volts | |
| VBR | 83.3 volts | 83.3 volts | 83.3 volts |