Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 51V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 51V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 51V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 51VWM 82.4VC DO214AC
TVS DIODE 51VWM 82.4VC DO214AC
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ51CA | SMAJ51CALFCT-ND | 71J2035 | 06R1890 | 64AH8510 | SMAJ51CA | SMAJ51CA |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | Tvs Diode, 400W, 51V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 51V, Do-214Ac, Full Reel; Product Range Littelfuse | Tvs Diode, 400W, 51V, Bidir, Do-214Ac; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VC | 82.4 volts | 82.4 volts | 82.4 volts | 82.4 volts | 82.4 volts | 82.4 volts | |
| VBR | 56.7 to 62.7 volts | 56.7 volts | 56.7 to ? volts | 56.7 volts | 56.7 volts | ||
| Configuration | Single | ||||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | DO-214AC | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |