Win Source Part Number: 1367385-SMAJ4763A-TP
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 150°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Micro Commercial Co
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Base Product Number: SMAJ4763
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Current - Reverse Leakage @ Vr: 5 µA @ 69.2 V
Power - Max: 1 W
Voltage - Zener (Nom) (Vz): 91 V
Impedance (Max) (Zzt): 250 Ohms
Zener Diode 91V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 91V 1W ±5% Surface Mount DO-214AC (SMA)
Zener Diode 91V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 91V 1W DO214AC Product overview: SMAJ4763A-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SMAJ4763A-TP can be used for catalog matching and distributor lookup.
DIODE ZENER 91V 1W DO214AC
DIODE ZENER 91V 1W DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1367385-SMAJ4763A-TP | SMAJ4763A-TPMSDKR-ND | 287-SMAJ4763A-TP | SMAJ4763A-TP | SMAJ4763A-TP | SMAJ4763A-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | 91V 1W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | DO-214AC, SMA | Tape & Reel (TR) | DO-214AC-2 | DO-214AC (SMA); SMA | DO-214AC, SMA; SMA | |
| VZ | 91 volts | 91 volts | 91 volts | 91 volts | ||
| ZZT | 250 ohms | 250 ohms | 250 ohms | 250 ohms | ||
| IR | 0.0050 mA | 5 mA | 0.0050 mA |