69.4V Clamp 5.7A Ipp Tvs Diode Surface Mount SMA
69.4V Clamp 5.7A Ipp Tvs Diode Surface Mount SMA
69.4V Clamp 5.7A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 43VWM 69.4VC SMA Product overview: SMAJ43CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ43CA-13-F can be used for catalog matching and distributor lookup.
TVS DIODE 43VWM 69.4VC SMA
TVS DIODE, 400W, 43V, BIDIR, SMA ROHS COMPLIANT: YES
TVS DIODE 43VWM 69.4VC SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ43CA-FDICT-ND | 144-SMAJ43CA-13-F | SMAJ43CA-13-F | 29AK7679 | SMAJ43CA-13-F |
| Product Name | TVS Diodes | TVS Protection Diode | TVS Diodes | Tvs Diode, 400W, 43V, Bidir, Sma Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) | SMA; DO-214AC, SMA | SMA; SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |
| VC | 69.4 volts | 69.4 volts | 69.4 volts | ||
| VBR | 47.8 volts | 47.8 volts | 47.8 volts |