Vishay Intertechnology, Inc. TVS Diodes SMAJ9.0A-E3/61

Description
15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ9.0A-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ9.0A-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ9.0A-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

15.4V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS - TVS - Diodes - SMAJ9.0A-E3/61 - 1097550-SMAJ9.0A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ9.0A-E3/61
1097550-SMAJ9.0A-E3/61
TVS - TVS - Diodes - SMAJ9.0A-E3/61 1097550-SMAJ9.0A-E3/61
Manufacturer: Vishay Win Source Part Number: 1097550-SMAJ9.0A-E3/ 61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 9V Minimum Breakdown Voltage: 10V Max Clamping Voltage: 15.4V Peak Pulse Current(Ippm): 26A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097550-SMAJ9.0A-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 9V
Minimum Breakdown Voltage: 10V
Max Clamping Voltage: 15.4V
Peak Pulse Current(Ippm): 26A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
400W 9V 26A TVS Protection Diode - 144-SMAJ9.0A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 9V 26A TVS Protection Diode
144-SMAJ9.0A-E3/61
400W 9V 26A TVS Protection Diode 144-SMAJ9.0A-E3/61
400W TVS Diode, Unidirectional, 9V, DO-214AC, 26A Peak Pulse Product overview: SMAJ9.0A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 9V, 26A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 9V, 26A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ9.0A-E3/61 can be used for catalog matching and distributor lookup.

400W TVS Diode, Unidirectional, 9V, DO-214AC, 26A Peak Pulse Product overview: SMAJ9.0A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 9V, 26A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 9V, 26A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ9.0A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
26A 1uA 400W 15.4V 10V 9V 11.1V Unidirectional DO-214AC TVS ROHS - 17930-SMAJ9.0A-E3/61 - Utmel Electronic Limited
Hong Kong, China
26A 1uA 400W 15.4V 10V 9V 11.1V Unidirectional DO-214AC TVS ROHS
17930-SMAJ9.0A-E3/61
26A 1uA 400W 15.4V 10V 9V 11.1V Unidirectional DO-214AC TVS ROHS 17930-SMAJ9.0A-E3/61
26A 1uA 400W 15.4V 10V 9V 11.1V Unidirectional DO-214AC TVS ROHS

26A 1uA 400W 15.4V 10V 9V 11.1V Unidirectional DO-214AC TVS ROHS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ9.0A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ9.0A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ9.0A-E3/61
TVS DIODE 9VWM 15.4VC DO214AC

TVS DIODE 9VWM 15.4VC DO214AC

Supplier's Site
Tvs Diode, Unidir, 9V, Do-214Ac-2 Rohs Compliant Vishay - 57AJ0540 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 9V, Do-214Ac-2 Rohs Compliant Vishay
57AJ0540
Tvs Diode, Unidir, 9V, Do-214Ac-2 Rohs Compliant Vishay 57AJ0540
TVS DIODE, UNIDIR, 9V, DO-214AC-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 9V, DO-214AC-2 ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes SMAJ9.0A-E3/61
TVS DIODE 9VWM 15.4VC DO214AC

TVS DIODE 9VWM 15.4VC DO214AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ9.0A-E3/61GITR-ND 1097550-SMAJ9.0A-E3/61 144-SMAJ9.0A-E3/61 17930-SMAJ9.0A-E3/61 SMAJ9.0A-E3/61 57AJ0540 SMAJ9.0A-E3/61
Product Name TVS Diodes TVS - TVS - Diodes - SMAJ9.0A-E3/61 400W 9V 26A TVS Protection Diode 26A 1uA 400W 15.4V 10V 9V 11.1V Unidirectional DO-214AC TVS ROHS Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Unidir, 9V, Do-214Ac-2 Rohs Compliant Vishay TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA SMA; DO-214AC (SMA) Tape and Reel SMA; DO-214AC (SMA) SMA; DO-214AC, SMA
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 15.4 volts 15.4 volts 15.4 volts 15.4 volts
VBR 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data