Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Series Connection Standard 100V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer: Infineon Technologies
Win Source Part Number: 097175-SMBD7000E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 100V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
DIODE ARRAY GP 100V 200MA SOT23 Product overview: SMBD7000E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SMBD7000E6327HTS
DIODE ARRAY GP 100V 200MA SOT23
DIODE ARRAY GP 100V 200MA SOT23
DIODE ARRAY GP 100V 200MA SOT23
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | SMBD7000E6327HTSA1TR-ND | 097175-SMBD7000E6327HTSA1 | 286-SMBD7000E6327HTSA1 | SMBD7000E6327HTSA1 | 376-SMBD7000E6327HTSA1 | SMBD7000E6327HTSA1 |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - SMBD7000E6327HTSA1 | 100V 200MA SOT23 Diode and Rectifier | Diode Arrays | DIODE ARRAY GP 100V 200MA SOT23 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | PG-SOT23-3 | Tape & Reel (TR) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Diode Type | Standard | Standard | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 100 volts | 100 volts | 100 volts |