Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
77.4V Clamp 5.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
5.2A 400W 77.4V 53.3V Bi-Directional 48V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 48VWM 77.4VC DO214AC
TVS DIODE, 400W, 48V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 48V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ48CA | SMAJ48CALFCT-ND | SMAJ48CA | SMAJ48CA | 71J2027 | 06R1886 |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Tvs Diode, 400W, 48V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 48V, Do-214Ac, Full Reel; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| VC | 77.4 volts | 77.4 volts | 77.4 volts | 77.4 volts | ||
| VBR | 53.3 to 58.9 volts | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts | |
| Configuration | Single | |||||
| Package | SMA; DO-214AC, SMA | SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) |