126V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
126V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
126V Clamp 3.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | SMAJ78ABCT-ND | SMAJ78A | 67R0118 |
| Product Name | TVS Diodes | TVS Diodes | Diode, Full Reel; Product Range Bourns |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 126 volts | 126 volts | |
| VBR | 86.7 volts | 86.7 volts |