Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SMB10J33A-E3/52

Description
Win Source Part Number: 1295964-SMB10J33A-E3 /52 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33V Voltage - Breakdown (Min): 36.7V Voltage - Clamping (Max) @ Ipp: 53.3V Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 18.8A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMB10J33A-E3/52GICT, SMB10J33A-E3/52GIDKR ,SMB10J33A-E3/52GITR ,SMB10J33A-E3/52 Base Product Number: SMB10J33
Request a Quote Datasheet
Description
Win Source Part Number: 1295964-SMB10J33A-E3 /52 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33V Voltage - Breakdown (Min): 36.7V Voltage - Clamping (Max) @ Ipp: 53.3V Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 18.8A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMB10J33A-E3/52GICT, SMB10J33A-E3/52GIDKR ,SMB10J33A-E3/52GITR ,SMB10J33A-E3/52 Base Product Number: SMB10J33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1295964-SMB10J33A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295964-SMB10J33A-E3/52
Circuit Protection - TVS - Diodes 1295964-SMB10J33A-E3/52
Win Source Part Number: 1295964-SMB10J33A-E3 /52 Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 33V Voltage - Breakdown (Min): 36.7V Voltage - Clamping (Max) @ Ipp: 53.3V Power - Peak Pulse: 1000W (1kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 18.8A Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SMB10J33A-E3/52GICT, SMB10J33A-E3/52GIDKR ,SMB10J33A-E3/52GITR ,SMB10J33A-E3/52 Base Product Number: SMB10J33

Win Source Part Number: 1295964-SMB10J33A-E3/52
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33V
Voltage - Breakdown (Min): 36.7V
Voltage - Clamping (Max) @ Ipp: 53.3V
Power - Peak Pulse: 1000W (1kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 18.8A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMB10J33A-E3/52GICT,SMB10J33A-E3/52GIDKR,SMB10J33A-E3/52GITR,SMB10J33A-E3/52
Base Product Number: SMB10J33

Buy Now Datasheet
TVS Diodes - SMB10J33A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 18.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

53.3V Clamp 18.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMB10J33A-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 18.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

53.3V Clamp 18.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
TVS Diodes - SMB10J33A-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 18.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

53.3V Clamp 18.8A Ipp Tvs Diode Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Singapore, Singapore
1000 W TVS Protection Diode
144-SMB10J33A-E3/52
1000 W TVS Protection Diode 144-SMB10J33A-E3/52
DIODE 1000 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMB10J33A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB10J33A-E3/52 can be used for catalog matching and distributor lookup.

DIODE 1000 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Transient Suppressor Product overview: SMB10J33A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMB10J33A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMB10J33A-E3/52 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMB10J33A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMB10J33A-E3/52
TVS DIODE 33VWM 53.3VC DO214AA

TVS DIODE 33VWM 53.3VC DO214AA

Supplier's Site
TVS DIODE 33VWM 53.3VC DO214AA

TVS DIODE 33VWM 53.3VC DO214AA

Supplier's Site Datasheet
Tvs Diode, Unidir, 33V, Do-214Aa-2 Rohs Compliant Vishay - 57AJ0595 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 33V, Do-214Aa-2 Rohs Compliant Vishay
57AJ0595
Tvs Diode, Unidir, 33V, Do-214Aa-2 Rohs Compliant Vishay 57AJ0595
TVS DIODE, UNIDIR, 33V, DO-214AA-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 33V, DO-214AA-2 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1295964-SMB10J33A-E3/52 SMB10J33A-E3/52GITR-ND 144-SMB10J33A-E3/52 SMB10J33A-E3/52 SMB10J33A-E3/52 57AJ0595
Product Name Circuit Protection - TVS - Diodes TVS Diodes 1000 W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, Unidir, 33V, Do-214Aa-2 Rohs Compliant Vishay
Package DO-214AA, SMB SMB; DO-214AA, SMB Tape and Reel SMB; DO-214AA (SMB) SMB; DO-214AA, SMB
Peak Pulse Power 1000 watts 1000 watts 1000 watts 1000 watts 1000 watts
VC 53.3 volts 53.3 volts 53.3 volts 53.3 volts
VBR 36.7 volts 36.7 volts 36.7 volts 36.7 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data