Littelfuse, Inc. 400W Surface Mount Transient Voltage Supressors SMAJ8.5A

Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote
Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Littelfuse TVS Diode, part number 06R1907, is designed to protect sensitive electronic equipment from voltage transients caused by lightning and other transient events. It features a peak pulse power dissipation of 400W and operates within a breakdown voltage range of 9.44V to 10.4V, with a maximum clamping voltage of 14.4V. The diode is housed in a DO-214AC package, suitable for surface mount applications, and is RoHS compliant. It is unidirectional and can handle a peak forward surge current of 40A. The operating temperature range is from -65°C to 150°C, making it versatile for various applications in telecom, computer, industrial, and consumer electronics.

Datasheet Summary
Powered by GS/AI

The Littelfuse TVS Diode, part number 06R1907, is designed to protect sensitive electronic equipment from voltage transients caused by lightning and other transient events. It features a peak pulse power dissipation of 400W and operates within a breakdown voltage range of 9.44V to 10.4V, with a maximum clamping voltage of 14.4V. The diode is housed in a DO-214AC package, suitable for surface mount applications, and is RoHS compliant. It is unidirectional and can handle a peak forward surge current of 40A. The operating temperature range is from -65°C to 150°C, making it versatile for various applications in telecom, computer, industrial, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
400W Surface Mount Transient Voltage Supressors - SMAJ8.5A - Littelfuse, Inc.
Rosemont, IL, United States
400W Surface Mount Transient Voltage Supressors
SMAJ8.5A
400W Surface Mount Transient Voltage Supressors SMAJ8.5A
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
TVS Diodes - SMAJ8.5ALFDKR-ND - DigiKey
Thief River Falls, MN, United States
14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ8.5ALFTR-ND - DigiKey
Thief River Falls, MN, United States
14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ8.5ALFCT-ND - DigiKey
Thief River Falls, MN, United States
14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

14.4V Clamp 27.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 552219 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
552219
TVS Diodes 552219
TVS Diode SMA Suf MT TR

TVS Diode SMA Suf MT TR

Supplier's Site
Tvs Diode, 400W, 8.5V, Do-214Ac; Breakdown Voltage Range Littelfuse - 06R1907 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 8.5V, Do-214Ac; Breakdown Voltage Range Littelfuse
06R1907
Tvs Diode, 400W, 8.5V, Do-214Ac; Breakdown Voltage Range Littelfuse 06R1907
TVS DIODE, 400W, 8.5V, DO-214AC; Breakdown Voltage Range:9.44V to 10.4V; Breakdown Voltage Vbr:10.4V; Clamping Voltage Vc Max:14.4V; Diode Case Style:DO-214AC; Diode Type:Unidirectional TVS; Filter Terminals:Surface Mount RoHS Compliant: Yes

TVS DIODE, 400W, 8.5V, DO-214AC; Breakdown Voltage Range:9.44V to 10.4V; Breakdown Voltage Vbr:10.4V; Clamping Voltage Vc Max:14.4V; Diode Case Style:DO-214AC; Diode Type:Unidirectional TVS; Filter Terminals:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes - SMAJ8.5A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMAJ8.5A
TVS Diodes SMAJ8.5A
TVS DIODE 8.5VWM 14.4VC DO214AC

TVS DIODE 8.5VWM 14.4VC DO214AC

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ8.5A SMAJ8.5ALFDKR-ND 552219 06R1907 SMAJ8.5A
Product Name 400W Surface Mount Transient Voltage Supressors TVS Diodes TVS Diodes Tvs Diode, 400W, 8.5V, Do-214Ac; Breakdown Voltage Range Littelfuse TVS Diodes
RoHS Compliant RoHS RoHS RoHS
VC 14.4 volts 14.4 volts 14.4 volts 14.4 volts
VBR 9.44 to 10.4 volts 9.44 volts 9.44 to 10.4 volts 9.44 volts
Configuration Single
Package SMA; DO-214AC, SMA DO-201; DO-201 DO-214AC SMA; DO-214AC, SMA
Unlock Full Specs
to access all available technical data