Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
87.1V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 54VWM 87.1VC DO214AC
TVS DIODE, 400W, 54V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 54V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 54VWM 87.1VC DO214AC
| Littelfuse, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ54CA | SMAJ54CALFCT-ND | SMAJ54CA | 06R1892 | 71J2039 | SMAJ54CA |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | Tvs Diode, 400W, 54V, Do-214Ac, Full Reel; Product Range Littelfuse | Tvs Diode, 400W, 54V, Do-214Ac; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VC | 87.1 volts | 87.1 volts | 87.1 volts | 87.1 volts | ||
| VBR | 60 to 66.3 volts | 60 volts | 60 volts | 60 volts | 60 volts | |
| Configuration | Single | |||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) |