Littelfuse, Inc. 400W Surface Mount Transient Voltage Supressors SMAJ6.0A

Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet
Description
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W Surface Mount Transient Voltage Supressors - SMAJ6.0A - Littelfuse, Inc.
Rosemont, IL, United States
400W Surface Mount Transient Voltage Supressors
SMAJ6.0A
400W Surface Mount Transient Voltage Supressors SMAJ6.0A
Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V

Supplier's Site Datasheet
TVS Diodes - 1714135 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714135
TVS Diodes 1714135
Littelfuse SMAJ6.0A TVS Diode

Littelfuse SMAJ6.0A TVS Diode

Supplier's Site
TVS Diodes - 1714254P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714254P
TVS Diodes 1714254P
Littelfuse SMAJ6.0A TVS Diode

Littelfuse SMAJ6.0A TVS Diode

Supplier's Site
TVS Diodes - 1714254 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1714254
TVS Diodes 1714254
Littelfuse SMAJ6.0A TVS Diode

Littelfuse SMAJ6.0A TVS Diode

Supplier's Site
TVS Diodes - SMAJ6.0ALFCT-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ6.0ALFTR-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ6.0ALFDKR-ND - DigiKey
Thief River Falls, MN, United States
10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMAJ6.0A - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMAJ6.0A
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMAJ6.0A
38.8A 400W 10.3V 6.67V Unidirectional 6V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

38.8A 400W 10.3V 6.67V Unidirectional 6V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes - SMAJ6.0A - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SMAJ6.0A
TVS Diodes SMAJ6.0A
TVS DIODE 6VWM 10.3VC DO214AC

TVS DIODE 6VWM 10.3VC DO214AC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ6.0A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ6.0A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ6.0A
TVS DIODE 6VWM 10.3VC DO214AC

TVS DIODE 6VWM 10.3VC DO214AC

Supplier's Site
Tvs Diode, 400W, 6V, Do-214Ac, Full Reel; Product Range Littelfuse - 06R1895 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 6V, Do-214Ac, Full Reel; Product Range Littelfuse
06R1895
Tvs Diode, 400W, 6V, Do-214Ac, Full Reel; Product Range Littelfuse 06R1895
TVS DIODE, 400W, 6V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:6V; Clamping Voltage Max:10.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 400W, 6V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:6V; Clamping Voltage Max:10.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 400W, 6V, Do-214Ac; Product Range Littelfuse - 71J2045 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 6V, Do-214Ac; Product Range Littelfuse
71J2045
Tvs Diode, 400W, 6V, Do-214Ac; Product Range Littelfuse 71J2045
TVS DIODE, 400W, 6V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:6V; Clamping Voltage Max:10.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:6.67V RoHS Compliant: Yes

TVS DIODE, 400W, 6V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:6V; Clamping Voltage Max:10.3V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Minimum Breakdown Voltage:6.67V RoHS Compliant: Yes

Supplier's Site
TVS DIODE 6V 10.3V DO214AC - 461-SMAJ6.0A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 6V 10.3V DO214AC
461-SMAJ6.0A
TVS DIODE 6V 10.3V DO214AC 461-SMAJ6.0A
TVS DIODE 6V 10.3V DO214AC

TVS DIODE 6V 10.3V DO214AC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ6.0A 1714135 1714254P SMAJ6.0ALFCT-ND SMAJ6.0A SMAJ6.0A SMAJ6.0A 06R1895 71J2045 461-SMAJ6.0A
Product Name 400W Surface Mount Transient Voltage Supressors TVS Diodes TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 400W, 6V, Do-214Ac, Full Reel; Product Range Littelfuse Tvs Diode, 400W, 6V, Do-214Ac; Product Range Littelfuse TVS DIODE 6V 10.3V DO214AC
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
VC 10.3 volts 10.3 volts 10.3 volts 10.3 volts 10.3 volts 10.3 volts
VBR 6.67 to 7.37 volts 6.67 volts 6.67 volts 6.67 volts 6.67 volts 6.67 volts 6.67 volts
Configuration Single Single Single
Package Do-214ac (sma) DO-214 SMA; DO-214AC, SMA SMA SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) SMA; DO-214AC, SMA
Unlock Full Specs
to access all available technical data