Vishay Precision Group 400W 58V 4.3A TVS Protection Diode SMAJ58A-E3/61

Description
400W TVS Diode, Unidirectional, 58V, SMA, 4.3A Product overview: SMAJ58A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 58V, 4.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 58V, 4.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ58A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400W TVS Diode, Unidirectional, 58V, SMA, 4.3A Product overview: SMAJ58A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 58V, 4.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 58V, 4.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ58A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W 58V 4.3A TVS Protection Diode - 144-SMAJ58A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 58V 4.3A TVS Protection Diode
144-SMAJ58A-E3/61
400W 58V 4.3A TVS Protection Diode 144-SMAJ58A-E3/61
400W TVS Diode, Unidirectional, 58V, SMA, 4.3A Product overview: SMAJ58A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 58V, 4.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 58V, 4.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ58A-E3/61 can be used for catalog matching and distributor lookup.

400W TVS Diode, Unidirectional, 58V, SMA, 4.3A Product overview: SMAJ58A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 58V, 4.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 58V, 4.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ58A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 7103490 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103490
TVS Diodes 7103490
Diode TVS Uni-Dir 58V 400Wn

Diode TVS Uni-Dir 58V 400Wn

Supplier's Site
TVS Diodes - 7103490P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103490P
TVS Diodes 7103490P
Diode TVS Uni-Dir 58V 400Wn

Diode TVS Uni-Dir 58V 400Wn

Supplier's Site
TVS Diodes - 1652909 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1652909
TVS Diodes 1652909
Diode TVS Uni-Dir 58V 400Wn

Diode TVS Uni-Dir 58V 400Wn

Supplier's Site
TVS Diodes - SMAJ58A-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ58A-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ58A-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ58A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ58A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ58A-E3/61
TVS DIODE 58VWM 93.6VC DO214AC

TVS DIODE 58VWM 93.6VC DO214AC

Supplier's Site
Tvs Diode, 400W, 58V, Do-214Ac, Full Reel; Product Range Vishay - 77K2993 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 58V, Do-214Ac, Full Reel; Product Range Vishay
77K2993
Tvs Diode, 400W, 58V, Do-214Ac, Full Reel; Product Range Vishay 77K2993
TVS DIODE, 400W, 58V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:58V; Clamping Voltage Max:93.6V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 400W, 58V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:58V; Clamping Voltage Max:93.6V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 400W, 58V, Do-214Ac; Product Range Vishay - 05R5750 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 58V, Do-214Ac; Product Range Vishay
05R5750
Tvs Diode, 400W, 58V, Do-214Ac; Product Range Vishay 05R5750
TVS DIODE, 400W, 58V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:58V; Clamping Voltage Vc Max:93.6V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Filter Terminals:SMD RoHS Compliant: Yes

TVS DIODE, 400W, 58V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:58V; Clamping Voltage Vc Max:93.6V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Filter Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 400W, 58V, Unidir, Do-214Ac; Product Range Vishay - 60AC3828 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 58V, Unidir, Do-214Ac; Product Range Vishay
60AC3828
Tvs Diode, 400W, 58V, Unidir, Do-214Ac; Product Range Vishay 60AC3828
TVS DIODE, 400W, 58V, UNIDIR, DO-214AC; Product Range:TRANSZORB Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:58V; Clamping Voltage Vc Max:93.6V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 400W, 58V, UNIDIR, DO-214AC; Product Range:TRANSZORB Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:58V; Clamping Voltage Vc Max:93.6V; Diode Case Style:DO-214AC; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
TVS Diodes SMAJ58A-E3/61
TVS DIODE 58VWM 93.6VC DO214AC

TVS DIODE 58VWM 93.6VC DO214AC

Supplier's Site Datasheet
Vishay SMAJ58A-E3/61, Uni-Directional TVS Diode, 400W, 2-Pin SMA - 884-SMAJ58A-E3/61 - Utmel Electronic Limited
Hong Kong, China
Vishay SMAJ58A-E3/61, Uni-Directional TVS Diode, 400W, 2-Pin SMA
884-SMAJ58A-E3/61
Vishay SMAJ58A-E3/61, Uni-Directional TVS Diode, 400W, 2-Pin SMA 884-SMAJ58A-E3/61
Vishay SMAJ58A-E3/61, Uni-Directional TVS Diode, 400W, 2-Pin SMA

Vishay SMAJ58A-E3/61, Uni-Directional TVS Diode, 400W, 2-Pin SMA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ58A-E3/61 7103490 7103490P SMAJ58A-E3/61GICT-ND SMAJ58A-E3/61 77K2993 05R5750 SMAJ58A-E3/61 884-SMAJ58A-E3/61
Product Name 400W 58V 4.3A TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 400W, 58V, Do-214Ac, Full Reel; Product Range Vishay Tvs Diode, 400W, 58V, Do-214Ac; Product Range Vishay TVS Diodes Vishay SMAJ58A-E3/61, Uni-Directional TVS Diode, 400W, 2-Pin SMA
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel Do-214ac (sma) DO-214 SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) DO-214AC SMA; DO-214AC, SMA SMA; DO-214AC, SMA
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts 400 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data