93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS Diode Uni-Dir 58V 400W SMA 270pF 121V Product overview: SMAJ58A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 58V, 400W, 270pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 58V, 400W, 270pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ58A-TR can be used for catalog matching and distributor lookup.
Diode TVS Single Uni-Dir 58V 400W SMA
Diode TVS Single Uni-Dir 58V 400W SMA
Diode TVS Single Uni-Dir 58V 400W SMA
4.3A 400W 93.6V 64.4V 58V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 58VWM 93.6VC SMA
TVS Diodes / ESD Suppressors 400W 58V Unidirect
TVS DIODE 58VWM 93.6VC SMA
Transient Voltage Suppressor, TVS, Transil SMAJ Series, Unidirectional, 58 V, DO-214AC, 2, 64.4 V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-3508-1-ND | 144-SMAJ58A-TR | 7147128 | 7147128P | SMAJ58A-TR | SMAJ58A-TR | SMAJ58A-TR | SMAJ58A-TR | 59M7621 |
| Product Name | TVS Diodes | 58V 400W 270pF TVS Protection Diode | TVS Diodes | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Smaj Series, Unidirectional, 58 V, Do-214Ac, 2, 64.4 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | Single | Single | |||||
| Package | SMA; DO-214AC, SMA | Tape and Reel | Do-214ac (sma) | DO-214 | SMA | SMA; SMA (DO-214AC) | DO-214AC-2 (SMA) | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | ||||
| VC | 93.6 volts | 93.6 volts | 93.6 volts | 93.6 volts | |||||
| VBR | 64.4 volts | 64.4 volts | 64.4 volts | 64.4 volts |