Win Source Part Number: 1281021-SMAJ4733A-TP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1 W
Current - Reverse Leakage @ Vr: 10 µA @ 1 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 7 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Micro Commercial Co
Base Product Number: SMAJ4733
Zener Diode 5.1V 1W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 5.1V 1W DO214AC
Zener Diodes 1.0W 1.2Vf 5.1Vz 10uA 1Vr 1mA
DIODE ZENER 5.1V 1W DO214AC
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1281021-SMAJ4733A-TP | SMAJ4733A-TP-ND | SMAJ4733A-TP | SMAJ4733A-TP | SMAJ4733A-TP |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Package | DO-214AC, SMA | DO-214AC (SMA); SMA | DO-214AC, SMA; SMA | ||
| VZ | 5.1 volts | 5.1 volts | 5.1 volts | ||
| ZZT | 7 ohms | 7 ohms | 7 ohms |