64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
64.5V Clamp 6.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
400W Bidirectional TVS Diode, 40V, DO-214AC, 6.2A Product overview: SMAJ40CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 40V, 6.2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 40V, 6.2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ40CA-E3/61 can be used for catalog matching and distributor lookup.
TVS DIODE 40VWM 64.5VC DO214AC
TVS DIODE 40VWM 64.5VC DO214AC
TVS DIODE, 400W, 40V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 40V, DO-214AC; TVS Polarity:Bidirection
TVS DIODE, 400W, 40V, BIDIR, DO-214AC ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ40CA-E3/61GICT-ND | 144-SMAJ40CA-E3/61 | SMAJ40CA-E3/61 | SMAJ40CA-E3/61 | 05R5744 | 77K2901 | 64AH8496 |
| Product Name | TVS Diodes | 400W 40V 6.2A TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 40V, Do-214Ac; Product Range Vishay | Tvs Diode, 400W, 40V, Do-214Ac; Tvs Polarity Vishay | Tvs Diode, 400W, 40V, Bidir, Do-214Ac Rohs Compliant Vishay |
| Configuration | Single | Single | |||||
| Package | SMA; DO-214AC, SMA | Tape and Reel | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | DO-214AC | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |||
| VC | 64.5 volts | 64.5 volts | 64.5 volts | 64.5 volts | |||
| VBR | 44.4 volts | 44.4 volts | 44.4 volts | 44.4 to 49.1 volts |