Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
137V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
137V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
137V Clamp 2.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, BIDIR, 85V, SMA; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 85VWM 137VC DO214AC
| Littelfuse, Inc. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ85CA | 552222 | SMAJ85CALFTR-ND | 27AK1534 | SMAJ85CA |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 85V, Sma; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| VC | 137 volts | 137 volts | 137 volts | ||
| VBR | 94.4 to 104 volts | 94.4 volts | 94.4 volts | 94.4 volts | |
| Package | DO-201; DO-201 | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -65 to 150 C (-85 to 302 F) |