Diode TVS Single Uni-Dir 6.5V 400W SMA
Diode TVS Single Uni-Dir 6.5V 400W SMA
Diode TVS Single Uni-Dir 6.5V 400W SMA
6.5V Unidirectional TVS Diode, 400W, SMA, 14.5V Clamp Product overview: SMAJ6.5A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.5V, 400W, 14.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.5V, 400W, 14.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ6.5A-TR can be used for catalog matching and distributor lookup.
Trans Voltage Suppressor Diode, 400W, 6.5V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC
14.5V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
14.5V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
14.5V Clamp 160A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 6.5VWM 14.5VC SMA
TVS DIODE 6.5VWM 14.5VC SMA
TRANSIL 400W 6.5V UNIDIRECTIONAL SMA; Product Range:Transil SMAJ Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SMAJ Series, Unidirectional, 6.5 V, DO-214AC, 2, 7.2 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 7147125 | 7147125P | 144-SMAJ6.5A-TR | SMAJ6.5A-TR | 497-7895-2-ND | SMAJ6.5A-TR | SMAJ6.5A-TR | 33R1039 |
| Product Name | TVS Diodes | TVS Diodes | 6.5V 400W 14.5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Transil 400W 6.5V Unidirectional Sma; Product Range Stmicroelectronics | |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | Do-214ac (sma) | DO-214 | Tape and Reel | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | ||
| Pin Count | 2 | 2 | ||||||
| Direction | Unidirectional | Unidirectional |