TVS DIODE 58VWM 93.6VC SMA Product overview: SMAJ58A-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ58A-13-F can be used for catalog matching and distributor lookup.
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SMA
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SMA
93.6V Clamp 4.3A Ipp Tvs Diode Surface Mount SMA
4.3A 400W 93.6V 64.4V 58V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 58VWM 93.6VC SMA
TVS Diodes / ESD Suppressors 400W 58V
TVS DIODE, 93.6V, 400W, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 93.6V, 400W, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE 58VWM 93.6VC SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ58A-13-F | SMAJ58A-13-FDITR-ND | SMAJ58A-13-F | SMAJ58A-13-F | SMAJ58A-13-F | 07AH4797 | SMAJ58A-13-F |
| Product Name | TVS Protection Diode | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 93.6V, 400W, Do-214Ac; Product Range Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | SMA | SMA; DO-214AC, SMA | DO-214AC-2 (SMA) | DO-214AC | SMA; SMA |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |