onsemi Dual 100V Diode and Rectifier MSD6100

Description
Switching Diode, dual, common cathode 100V, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MSD6100 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MSD6100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Switching Diode, dual, common cathode 100V, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MSD6100 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MSD6100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 100V Diode and Rectifier
286-MSD6100
Dual 100V Diode and Rectifier 286-MSD6100
Switching Diode, dual, common cathode 100V, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MSD6100 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MSD6100 can be used for catalog matching and distributor lookup.

Switching Diode, dual, common cathode 100V, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MSD6100 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MSD6100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MSD6100 - 100268-MSD6100 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MSD6100
100268-MSD6100
Diodes, Rectifiers - Arrays - MSD6100 100268-MSD6100
Manufacturer: ON Semiconductor Win Source Part Number: 100268-MSD6100 Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 100V Operating Temperature - Junction: -55°C to 135°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 200mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 100268-MSD6100
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Operating Temperature - Junction: -55°C to 135°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode Arrays - MSD6100-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
MSD6100-ND
Diode Arrays MSD6100-ND
Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Through Hole TO-226-3, TO-92-3 Long Body

Diode Array 1 Pair Common Cathode Standard 100V 200mA (DC) Through Hole TO-226-3, TO-92-3 Long Body

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSD6100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSD6100
Discrete Semiconductor Products - Diodes - Rectifiers MSD6100
DIODE ARRAY GP 100V 200MA TO92

DIODE ARRAY GP 100V 200MA TO92

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-MSD6100 100268-MSD6100 MSD6100-ND MSD6100
Product Name Dual 100V Diode and Rectifier Diodes, Rectifiers - Arrays - MSD6100 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk TO-92-3 TO-92; TO-226-3, TO-92-3 Long Body TO-92
IO 0.2000 amps
Tj -55 C (-67 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Diode Type Standard
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data