53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
TVS DIODE 33VWM 53.3VC SMBG
TVS 33V 5% 600W BI SMBG (DO-215AA) ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-7902-ND | MSMBG33CAE3 | 34AJ4317 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 33V 5% 600W Bi Smbg (Do-215Aa) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | SMB; DO-215AA, SMB Gull Wing | SMB; SMBG (DO-215AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 53.3 volts | 53.3 volts |