29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
TVS 18V 5% 600W UNI SMBJ (DO-214AA) ROHS COMPLIANT: YES
TVS DIODE 18VWM 29.2VC SMBJ
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMBJ18A/TRMS-ND | 34AJ4548 | MSMBJ18A/TR |
| Product Name | TVS Diodes | Tvs 18V 5% 600W Uni Smbj (Do-214Aa) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMBJ (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 29.2 volts | 29.2 volts |