23.6V Clamp 20A Ipp Tvs Diode Through Hole DO-41
TVS DIODE 15VWM 23.6VC DO41
UNI-DIRECTIONAL TVS DO-41P ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSAC15-ND | MSAC15 | 34AJ4203 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs Do-41P Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-41 | |
| Peak Pulse Power | 500 watts | 500 watts | |
| VC | 23.6 volts | 23.6 volts |