DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
170
180
190
200
210
220
221
222
223
224
225
226
227
228
229
230
231
232
233
240
250
260
270
280
290
300
350
400
417
| Product Name | Notes |
|---|---|
| 10.3V Clamp 48.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 10.5V Clamp 57A Ipp Tvs Diode Through Hole T-18 | |
| 103V Clamp 147A Ipp Tvs Diode Surface Mount PLAD | |
| 103V Clamp 4.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 103V Clamp 5.8A Ipp Tvs Diode Through Hole T-18 | |
| 11.2V Clamp 44.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 11.3V Clamp 53A Ipp Tvs Diode Through Hole T-18 | |
| 113V Clamp 132A Ipp Tvs Diode Surface Mount PLAD | |
| 113V Clamp 4.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 113V Clamp 5.3A Ipp Tvs Diode Through Hole T-18 | |
| 12.1V Clamp 50A Ipp Tvs Diode Through Hole T-18 | |
| 12.9V Clamp 1164A (1.164kA) Ipp Tvs Diode Surface Mount PLAD | |
| 12.9V Clamp 38.8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 121V Clamp 123A Ipp Tvs Diode Surface Mount PLAD | |
| 121V Clamp 4.1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 125V Clamp 4.8A Ipp Tvs Diode Through Hole T-18 | |
| 126V Clamp 120A Ipp Tvs Diode Surface Mount PLAD | |
| 126V Clamp 4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 12V Clamp 1251A (1.251kA) Ipp Tvs Diode Surface Mount PLAD | |
| 12V Clamp 41.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 13.4V Clamp 45A Ipp Tvs Diode Through Hole T-18 | |
| 13.6V Clamp 1101A (1.101kA) Ipp Tvs Diode Surface Mount PLAD | |
| 13.6V Clamp 36.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 137V Clamp 3.6A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 137V Clamp 4.4A Ipp Tvs Diode Through Hole T-18 | |
| 14.4V Clamp 34.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 14.5V Clamp 41A Ipp Tvs Diode Through Hole T-18 | |
| 146V Clamp 3.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 15.4V Clamp 32.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 15.6V Clamp 38A Ipp Tvs Diode Through Hole T-18 | |
| 152V Clamp 3.4A Ipp Tvs Diode Through Hole T-18 | |
| 16.7V Clamp 36A Ipp Tvs Diode Through Hole T-18 | |
| 162V Clamp 93A Ipp Tvs Diode Surface Mount PLAD | |
| 165V Clamp 3.6A Ipp Tvs Diode Through Hole T-18 | |
| 177V Clamp 84A Ipp Tvs Diode Surface Mount PLAD | |
| 179V Clamp 3.3A Ipp Tvs Diode Through Hole T-18 | |
| 17V Clamp 882A Ipp Tvs Diode Surface Mount PLAD | |
| 18.2V Clamp 33A Ipp Tvs Diode Through Hole T-18 | |
| 18.2V Clamp 822A Ipp Tvs Diode Surface Mount PLAD | |
| 19.9V Clamp 753A Ipp Tvs Diode Surface Mount PLAD | |
| 193V Clamp 78A Ipp Tvs Diode Surface Mount PLAD | |
| 207V Clamp 2.9A Ipp Tvs Diode Through Hole T-18 | |
| 209V Clamp 71A Ipp Tvs Diode Surface Mount PLAD | |
| 21.2V Clamp 28A Ipp Tvs Diode Through Hole T-18 | |
| 21.5V Clamp 696A Ipp Tvs Diode Surface Mount PLAD | |
| 219V Clamp 2.7A Ipp Tvs Diode Through Hole T-18 | |
| 22.5V Clamp 27A Ipp Tvs Diode Through Hole T-18 | |
| 23.2V Clamp 645A Ipp Tvs Diode Surface Mount PLAD | |
| 234V Clamp 2.6A Ipp Tvs Diode Through Hole T-18 | |
| 24.4V Clamp 618A Ipp Tvs Diode Surface Mount PLAD | |
| 243V Clamp 62A Ipp Tvs Diode Surface Mount PLAD | |
| 246V Clamp 2.4A Ipp Tvs Diode Through Hole T-18 | |
| 25.2V Clamp 24A Ipp Tvs Diode Through Hole T-18 | |
| 259V Clamp 58A Ipp Tvs Diode Surface Mount PLAD | |
| 26V Clamp 576A Ipp Tvs Diode Surface Mount PLAD | |
| 27.6V Clamp 543A Ipp Tvs Diode Surface Mount PLAD | |
| 27.7V Clamp 22A Ipp Tvs Diode Through Hole T-18 | |
| 274V Clamp 2.2A Ipp Tvs Diode Through Hole T-18 | |
| 275V Clamp 55A Ipp Tvs Diode Surface Mount PLAD | |
| 29.2V Clamp 516A Ipp Tvs Diode Surface Mount PLAD | |
| 291V Clamp 52A Ipp Tvs Diode Surface Mount PLAD | |
| 30.6V Clamp 20A Ipp Tvs Diode Through Hole T-18 | |
| 32.4V Clamp 462A Ipp Tvs Diode Surface Mount PLAD | |
| 322V Clamp 47A Ipp Tvs Diode Surface Mount PLAD | |
| 33.2V Clamp 18A Ipp Tvs Diode Through Hole T-18 | |
| 35.5V Clamp 423A Ipp Tvs Diode Surface Mount PLAD | |
| 37.5V Clamp 16A Ipp Tvs Diode Through Hole T-18 | |
| 38.9V Clamp 384A Ipp Tvs Diode Surface Mount PLAD | |
| 41.4V Clamp 14.4A Ipp Tvs Diode Through Hole T-18 | |
| 42.1V Clamp 357A Ipp Tvs Diode Surface Mount PLAD | |
| 45.5V Clamp 330A Ipp Tvs Diode Surface Mount PLAD | |
| 45.7V Clamp 13.2A Ipp Tvs Diode Through Hole T-18 | |
| 48.4V Clamp 309A Ipp Tvs Diode Surface Mount PLAD | |
| 49.9V Clamp 12A Ipp Tvs Diode Through Hole T-18 | |
| 53.3V Clamp 282A Ipp Tvs Diode Surface Mount PLAD | |
| 53.9V Clamp 11.2A Ipp Tvs Diode Through Hole T-18 | |
| 58.1V Clamp 258A Ipp Tvs Diode Surface Mount PLAD | |
| 59.3V Clamp 10.1A Ipp Tvs Diode Through Hole T-18 | |
| 64.5V Clamp 234A Ipp Tvs Diode Surface Mount PLAD | |
| 64.8V Clamp 9.3A Ipp Tvs Diode Through Hole T-18 | |
| 69.4V Clamp 216A Ipp Tvs Diode Surface Mount PLAD | |
| 70.1V Clamp 8.6A Ipp Tvs Diode Through Hole T-18 | |
| 72.7V Clamp 207A Ipp Tvs Diode Surface Mount PLAD | |
| 77.4V Clamp 195A Ipp Tvs Diode Surface Mount PLAD | |
| 77V Clamp 7.8A Ipp Tvs Diode Through Hole T-18 | |
| 82.4V Clamp 183A Ipp Tvs Diode Surface Mount PLAD | |
| 85V Clamp 7.1A Ipp Tvs Diode Through Hole T-18 | |
| 87.1V Clamp 171A Ipp Tvs Diode Surface Mount PLAD | |
| 87.1V Clamp 5.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 92V Clamp 6.5A Ipp Tvs Diode Through Hole T-18 | |
| 93.6V Clamp 159A Ipp Tvs Diode Surface Mount PLAD | |
| 93.6V Clamp 5.3A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 96.8V Clamp 156A Ipp Tvs Diode Surface Mount PLAD | |
| 96.8V Clamp 5.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| BI-DIRECTIONAL TVS _ PLAD | |
| Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Standard 600V 95A Chassis Mount TO-240AA | |
| DIODE GEN PURP 100V 1A MPG06 | |
| DIODE GEN PURP 600V 1A MPG06 | |
| DIODE MODULE GP 600V 95A TO240AA | |
| Diode Standard 1000V 1A Through Hole MPG06 | |
| Diode Standard 100V 1A Through Hole MPG06 | |
| Diode Standard 200V 1A Through Hole MPG06 | |
| Diode Standard 400V 1A Through Hole MPG06 | |
| Diode Standard 50V 1A Through Hole MPG06 | |
| Diode Standard 600V 1A Through Hole MPG06 | |
| Diode Standard 600V 3A Surface Mount TO-263 | |
| Diode Standard 800V 1A Through Hole MPG06 | |
| TVS DIODE 10.2VWM 16.7VC T18 | |
| TVS DIODE 13.6VWM 22.5VC T18 | |
| TVS DIODE 160VWM 259VC PLAD | |
| TVS DIODE 17.1VWM 27.7VC T18 | |
| TVS DIODE 28.2VWM 45.7VC T18 | |
| TVS DIODE 30VWM 48.4VC PLAD | |
| TVS DIODE 36.8VWM 59.3VC T18 | |
| TVS DIODE 58.1VWM 92VC T18 | |
| TVS DIODE 6.4VWM 11.3VC T18 | |
| TVS DIODE 7VWM 12VC PLAD | |
| TVS DIODE 8.55VWM 14.5VC T18 |
| << Prev | Next >> |