Ametherm, Inc.
Inrush Current Limiters (ICL)
MS3510018D
Description
ICL 10R 25% 18A 35MM D
Request a Quote
Email Supplier
Datasheet
Description
ICL 10R 25% 18A 35MM D
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
570-MS3510018D-ND |
|
Product Name
|
Inrush Current Limiters (ICL) |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Multipliers, Inc.
Diode Type
General Purpose
Diode Applications
Power Diodes; High Voltage
VF
8.5 volts
View Details
Diode Applications
Rectifier
VF
1.1 volts
VR
1200 volts
View Details
Diode Type
Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details
Fuji Electric Corp. of America
Diode Applications
Rectifier
VF
3 volts
IR
0.0300 mA
View Details